Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
IC REG LINEAR 1.8V/2.8V 6TMLF Product overview: MIC5381-MGYFT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5381-MGYFT-TR
Manufacturer: Microchip Technology
Win Source Part Number: 1320130-MIC5381-MGYF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 85 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 2.8V
Supplier Device Package: 6-TMLF® (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-UFQFN, 6-TMLF®
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5381MGYFTTR,MIC53
Base Product Number: MIC5381
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.31V @ 150mA, 0.31V @ 150mA
IC REG LINEAR 1.8V/2.8V 6TMLF
LDO Voltage Regulators Dual 150mA LDO with Auto Discharge
IC REG LINEAR 1.8V/2.8V 6TMLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3456-1-ND | 776-MIC5381-MGYFT-TR | 1320130-MIC5381-MGYFT-TR | MIC5381-MGYFT-TR | MIC5381-MGYFT-TR | MIC5381-MGYFT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFQFN, 6-TMLF® | Other; Tape & Reel (TR) | Other; 6-UFQFN, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |