The MIC5380-G4YFT-TR is a dual low-dropout (LDO) voltage regulator designed for space-constrained portable devices. It operates within an input voltage range of 2.5V to 5.5V and provides two independently controlled outputs, each capable of delivering 150mA. The device features a high output accuracy of ±1% and a low dropout voltage of 155mV at full load, making it suitable for battery-powered applications. With a low quiescent current of 32µA per LDO, the MIC5380-G4YFT-TR is optimized for efficiency. It is stable with 1µF ceramic output capacitors and includes thermal shutdown and current limit protection for enhanced reliability. The part is available in a compact 6-pin 1mm x 1mm Thin MLF® package, which is RoHS compliant. Typical applications include Bluetooth headsets, mobile phones, GPS devices, and other portable electronics.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
IC REG LINEAR 1.2V/1.8V 6TMLF
LDO Voltage Regulators Dual 150mA LDO
IC REG LINEAR 1.2V/1.8V 6TMLF
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3446-1-ND | MIC5380-G4YFT-TR | MIC5380-G4YFT-TR | MIC5380-G4YFT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFQFN, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |