Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5504-1.8YM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4879-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4879-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4879-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4879-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4879-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4879-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4879-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4879-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4879-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 300MA SOT23 Voltage Regulator IC
776-MIC5504-1.8YM5-TR
1.8V 300MA SOT23 Voltage Regulator IC 776-MIC5504-1.8YM5-TR
IC REG LINEAR 1.8V 300MA SOT23-5 Product overview: MIC5504-1.8YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-1.8YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA SOT23-5 Product overview: MIC5504-1.8YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-1.8YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-1.8YM5-TR - 1077146-MIC5504-1.8YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-1.8YM5-TR
1077146-MIC5504-1.8YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-1.8YM5-TR 1077146-MIC5504-1.8YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077146-MIC5504-1.8Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.38V @ 300mA Operating Supply Current: 55μA to 65μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077146-MIC5504-1.8YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 65μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 2097709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2097709P
Voltage Regulators 2097709P
Single 300mA LDO with Enable Pull-Down &

Single 300mA LDO with Enable Pull-Down &

Supplier's Site
Voltage Regulators - 2097709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2097709
Voltage Regulators 2097709
Single 300mA LDO with Enable Pull-Down &

Single 300mA LDO with Enable Pull-Down &

Supplier's Site
Voltage Regulators - 2097708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2097708
Voltage Regulators 2097708
Single 300mA LDO with Enable Pull-Down &

Single 300mA LDO with Enable Pull-Down &

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5504-1.8YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5504-1.8YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5504-1.8YM5-TR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5504-1.8YM5-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5504-1.8YM5-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5504-1.8YM5-TR
300mA 60dB@(1kHz) null 1.8V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 60dB@(1kHz) null 1.8V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5504-1.8YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5504-1.8YM5-TR
PMIC - Voltage Regulators - Linear MIC5504-1.8YM5-TR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5504-1.8YM5-TR
LDO Voltage Regulators MIC5504-1.8YM5-TR
LDO Voltage Regulators Single 300mA LDO with Enable Pull-Down & Auto Discharge

LDO Voltage Regulators Single 300mA LDO with Enable Pull-Down & Auto Discharge

Buy Now Datasheet
Voltage Regulators - Linear - MIC5504-1.8YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5504-1.8YM5-TR
Voltage Regulators - Linear MIC5504-1.8YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5504-1.8YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5504-1.8YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5504-1.8YM5-TR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-4879-2-ND 776-MIC5504-1.8YM5-TR 1077146-MIC5504-1.8YM5-TR 2097709P 2097709 MIC5504-1.8YM5-TR MIC5504-1.8YM5-TR MIC5504-1.8YM5-TR MIC5504-1.8YM5-TR MIC5504-1.8YM5-TR MIC5504-1.8YM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5504-1.8YM5-TR Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SC-74A, SOT-753 SOT23 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data