Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5504-3.3YM5-T5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5504-3.3YM5-T5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5504-3.3YM5-T5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5504-3.3YM5-T5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 964143-MIC5504-3.3YM5-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
964143-MIC5504-3.3YM5-T5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 964143-MIC5504-3.3YM5-T5
Win Source Part Number: 964143-MIC5504-3.3YM 5-T5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MAX8867EZK25+T; MIC5504-2.8YM5-T5; MIC5504-2.8YM5-TR; MIC5365-3.3YD5-TR; NCP700BSN25T1G; TLV70032DDCR; TLV70013DDCRMIC5504- 3.3YM5 T5; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC5504-3.3YM5-T5DKR ,MIC5504-3.3YM5-T5-N D,MIC5504-3.3YM5T5-N D,MIC5504-3.3YM5-T5T R,MIC5504-3.3YM5T5,M IC5504-3.3YM5-T5CT Base Product Number: MIC5504 Voltage Dropout (Max): 0.38V @ 300mA

Win Source Part Number: 964143-MIC5504-3.3YM5-T5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MAX8867EZK25+T; MIC5504-2.8YM5-T5; MIC5504-2.8YM5-TR; MIC5365-3.3YD5-TR; NCP700BSN25T1G; TLV70032DDCR; TLV70013DDCRMIC5504-3.3YM5 T5;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC5504-3.3YM5-T5DKR,MIC5504-3.3YM5-T5-ND,MIC5504-3.3YM5T5-ND,MIC5504-3.3YM5-T5TR,MIC5504-3.3YM5T5,MIC5504-3.3YM5-T5CT
Base Product Number: MIC5504
Voltage Dropout (Max): 0.38V @ 300mA

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-MIC5504-3.3YM5-T5
3.3V 300MA SOT23 Voltage Regulator IC 776-MIC5504-3.3YM5-T5
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MIC5504-3.3YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.3YM5-T 5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MIC5504-3.3YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.3YM5-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5504-3.3YM5-T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5504-3.3YM5-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5504-3.3YM5-T5
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5504-3.3YM5-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5504-3.3YM5-T5
PMIC - Voltage Regulators - Linear MIC5504-3.3YM5-T5
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5504-3.3YM5-T5
LDO Voltage Regulators MIC5504-3.3YM5-T5
LDO Voltage Regulators Single 300mA LDO

LDO Voltage Regulators Single 300mA LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5504-3.3YM5-T5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5504-3.3YM5-T5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5504-3.3YM5-T5
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5504-3.3YM5-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5504-3.3YM5-T5
Voltage Regulators - Linear MIC5504-3.3YM5-T5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5504-3.3YM5-T5TR-ND 964143-MIC5504-3.3YM5-T5 776-MIC5504-3.3YM5-T5 MIC5504-3.3YM5-T5 MIC5504-3.3YM5-T5 MIC5504-3.3YM5-T5 MIC5504-3.3YM5-T5 MIC5504-3.3YM5-T5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 300MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data