Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Manufacturer: Microchip Technology
Win Source Part Number: 117152-MIC5335-PGYMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 3V
Dropout Voltage-Max: 0.2V @ 300mA, 0.2V @ 300mA
Operating Supply Current: 125μA to 220μA
PSRR: 65dB to 45dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 1.8V/3V 6TMLF Product overview: MIC5335-PGYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-PGYMT-TR
IC REG LINEAR 1.8V/3V 6TMLF
LDO Voltage Regulators Dual 300mA LDO Dual EN
IC REG LINEAR 1.8V/3V 6TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1948-2-ND | 117152-MIC5335-PGYMT-TR | 776-MIC5335-PGYMT-TR | MIC5335-PGYMT-TR | MIC5335-PGYMT-TR | MIC5335-PGYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5335-PGYMT-TR | 1.8V 3V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF (1.6x1.6) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |