Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP
Manufacturer: Microchip Technology
Win Source Part Number: 143634-MIC59300YME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.205V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 0.5 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 3.8V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.4V @ 3A
PSRR: 65dB to 55dB (10kHz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP38511MR-ADJ/NOPB; MIC59300YME-TR; ADP7157ARDZ-04-R7;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC59300YME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC59300YME can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 8SOIC
LDO Voltage Regulators Ultra Fast 3A LDO
IC REG LINEAR POS ADJ 3A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3426-5-ND | 143634-MIC59300YME | 776-MIC59300YME | MIC59300YME | MIC59300YME | MIC59300YME |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC59300YME | 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC-EP | Other; Tube | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |