Manufacturer: Microchip Technology
Win Source Part Number: 788743-MIC5325-1.2YM
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: MIC5325
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
PSRR: 40dB ~ 65dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 400mA
Alternative Parts (Cross-Reference): NCV8177AMTW120TCG; NCV8177AMTW120TCG-A6
Introduction Date: April 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2)
IC REG LINEAR 1.2V 400MA 6TMLF Product overview: MIC5325-1.2YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5325-1.2YMT-T
IC REG LINEAR 1.2V 400MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2)
LDO Voltage Regulators Low Vin/Vout Low Iq 400mA ULDO
IC REG LINEAR 1.2V 400MA 6TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788743-MIC5325-1.2YMT-TR | 576-3085-2-ND | 776-MIC5325-1.2YMT-TR | MIC5325-1.2YMT-TR | MIC5325-1.2YMT-TR | MIC5325-1.2YMT-TR | MIC5325-1.2YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5325-1.2YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 400MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UDFN Exposed Pad, 6-TMLF | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |