Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 2.8V 300MA 4TDFN
IC REG LINEAR 2.8V 300MA 4TDFN
LDO Voltage Regulators Single 300mA LDO w/ Auto Discharge
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4302-6-ND | MIC5502-2.8YMT-TZ | MIC5502-2.8YMT-TZ | MIC5502-2.8YMT-TZ | MIC5502-2.8YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |