Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR MIC5331-PMYMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788748-MIC5331-PMYMT -TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5331 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 75μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-MLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA Alternative Parts (Cross-Reference): RT9012-NXGQW; RT9012-BQGQW; RT9012-BXGQW; RT9012-KQGQW; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788748-MIC5331-PMYMT -TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5331 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 75μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-MLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA Alternative Parts (Cross-Reference): RT9012-NXGQW; RT9012-BQGQW; RT9012-BXGQW; RT9012-KQGQW; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR - 788748-MIC5331-PMYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR
788748-MIC5331-PMYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR 788748-MIC5331-PMYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788748-MIC5331-PMYMT -TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5331 Output Voltage: 2.8V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 75μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-MLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA Alternative Parts (Cross-Reference): RT9012-NXGQW; RT9012-BQGQW; RT9012-BXGQW; RT9012-KQGQW; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788748-MIC5331-PMYMT-TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5331
Output Voltage: 2.8V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 75μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA
Alternative Parts (Cross-Reference): RT9012-NXGQW; RT9012-BQGQW; RT9012-BXGQW; RT9012-KQGQW;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3154-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3154-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3154-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1611-MIC5331-PMYMT-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1611-MIC5331-PMYMT-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1611-MIC5331-PMYMT-CT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual 300mA LDO Voltage Regulator IC
699-MIC5331-PMYMT-TR
Dual 300mA LDO Voltage Regulator IC 699-MIC5331-PMYMT-TR
LDO Voltage Regulators Dual 300mA micropower ULDO Product overview: MIC5331-PMYMT-TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5331-PMYMT-TR can be used for catalog matching and distributor lookup.

LDO Voltage Regulators Dual 300mA micropower ULDO Product overview: MIC5331-PMYMT-TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5331-PMYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5331-PMYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5331-PMYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5331-PMYMT-TR
IC REG LINEAR 2.8V/3V 8MLF

IC REG LINEAR 2.8V/3V 8MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5331-PMYMT-TR
PMIC - Voltage Regulators - Linear MIC5331-PMYMT-TR
IC REG LINEAR 2.8V/3V 8MLF

IC REG LINEAR 2.8V/3V 8MLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5331-PMYMT-TR
LDO Voltage Regulators MIC5331-PMYMT-TR
LDO Voltage Regulators Dual 300mA micropower ULDO

LDO Voltage Regulators Dual 300mA micropower ULDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 788748-MIC5331-PMYMT-TR 576-3154-2-ND 699-MIC5331-PMYMT-TR MIC5331-PMYMT-TR MIC5331-PMYMT-TR MIC5331-PMYMT-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5331-PMYMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual 300mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 8-VFDFN Exposed Pad, 8-MLF Other; 8-VFDFN Exposed Pad, 8-MLF® Other; Reel
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data