Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
IC REG LINEAR 3V/3V 6MLF
IC REG LINEAR 3V/3V 6MLF
LDO Voltage Regulators Dual 150mA LDO Enable and Bypass
IC REG LINEAR 3V/3V 6MLF
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-2878-2-ND | MIC5321-PPYML-TR | MIC5321-PPYML-TR | MIC5321-PPYML-TR | MIC5321-PPYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-WFDFN Exposed Pad, 6-MLF® | Other; 6-WFDFN Exposed Pad, 6-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |