IC REG LINEAR 3.1V 300MA 4TDFN Product overview: MIC5504-3.1YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.1YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Manufacturer: Microchip Technology
Win Source Part Number: 1077151-MIC5504-3.1Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-TDFN (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 65μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 3.1V 300MA 4TDFN
IC REG LINEAR 3.1V 300MA 4TDFN
LDO Voltage Regulators Single 300mA LDO
IC REG LINEAR 3.1V 300MA 4TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5504-3.1YMT-TR | MIC5504-3.1YMT-TR-ND | 1077151-MIC5504-3.1YMT-TR | MIC5504-3.1YMT-TR | MIC5504-3.1YMT-TR | MIC5504-3.1YMT-TR | MIC5504-3.1YMT-TR | 536-MIC5504-3.1YMT-TR |
| Product Name | 3.1V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5504-3.1YMT-TR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3.1V 300MA 4TDFN |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-TDFN (1x1) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 to ? volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts | 2.5 volts |