Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-TMLF® (1.2x1.2)
Manufacturer: Microchip Technology
Win Source Part Number: 1077142-MIC5377YMT-T
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TMLF (1.2x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 45μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Maximum Output Voltage: 5.3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 150MA 8TMLF Product overview: MIC5377YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5377YMT-TR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 8TMLF
LDO Voltage Regulators Low Dropout Single 150mA LDO
IC REG LIN POS ADJ 150MA 8TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3359-2-ND | 1077142-MIC5377YMT-TR | 776-MIC5377YMT-TR | MIC5377YMT-TR | MIC5377YMT-TR | MIC5377YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5377YMT-TR | 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-UFDFN Exposed Pad, 8-TMLF® | Other; 8-TMLF (1.2x1.2) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |