Microchip Technology, Inc. 1.2V 1.8V 3.3V Voltage Regulator IC MIC5387-SG4YMT-TR

Description
IC REG LIN 1.2V/1.8V/3.3V 6TMLF Product overview: MIC5387-SG4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5387-SG4YMT-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.2V/1.8V/3.3V 6TMLF Product overview: MIC5387-SG4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5387-SG4YMT-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1.8V 3.3V Voltage Regulator IC
776-MIC5387-SG4YMT-TR
1.2V 1.8V 3.3V Voltage Regulator IC 776-MIC5387-SG4YMT-TR
IC REG LIN 1.2V/1.8V/3.3V 6TMLF Product overview: MIC5387-SG4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5387-SG4YMT-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V/1.8V/3.3V 6TMLF Product overview: MIC5387-SG4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5387-SG4YMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5387-SG4YMT-TR - 788769-MIC5387-SG4YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5387-SG4YMT-TR
788769-MIC5387-SG4YMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5387-SG4YMT-TR 788769-MIC5387-SG4YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788769-MIC5387-SG4YM T-TR Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 3 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 150mA, 150mA Family Name: MIC5387 Output Voltage: 1.2V, 1.8V, 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA ~ 120μA PSRR: 70dB ~ 60dB (1kHz ~ 10kHz), 70dB ~ 60dB (1kHz ~ 10kHz), Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.38V @ 150mA, 0.38V @ 150mA, 0.31V @ 150mA Alternative Parts (Cross-Reference): R5324D008B-TR-F; R5320G012A-TR; R5324D004A-TR-F; R5320G331A-TR; Introduction Date: April 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788769-MIC5387-SG4YMT-TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA, 150mA, 150mA
Family Name: MIC5387
Output Voltage: 1.2V, 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA ~ 120μA
PSRR: 70dB ~ 60dB (1kHz ~ 10kHz), 70dB ~ 60dB (1kHz ~ 10kHz),
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (1.6x1.6)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.38V @ 150mA, 0.38V @ 150mA, 0.31V @ 150mA
Alternative Parts (Cross-Reference): R5324D008B-TR-F; R5320G012A-TR; R5324D004A-TR-F; R5320G331A-TR;
Introduction Date: April 16, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3689-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3689-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3689-2-ND
Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3689-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3689-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3689-6-ND
Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3689-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3689-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3689-1-ND
Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5387-SG4YMT-TR
LDO Voltage Regulators MIC5387-SG4YMT-TR
LDO Voltage Regulators Triple 150mA Per Channel LDO

LDO Voltage Regulators Triple 150mA Per Channel LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5387-SG4YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5387-SG4YMT-TR
PMIC - Voltage Regulators - Linear MIC5387-SG4YMT-TR
IC REG LIN 1.2V/1.8V/3.3V 6TMLF

IC REG LIN 1.2V/1.8V/3.3V 6TMLF

Supplier's Site Datasheet
LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R - 536-MIC5387-SG4YMT-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R
536-MIC5387-SG4YMT-TR
LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R 536-MIC5387-SG4YMT-TR
LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R

LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5387-SG4YMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5387-SG4YMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5387-SG4YMT-TR
IC REG LIN 1.2V/1.8V/3.3V 6TMLF

IC REG LIN 1.2V/1.8V/3.3V 6TMLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5387-SG4YMT-TR 788769-MIC5387-SG4YMT-TR 576-3689-2-ND MIC5387-SG4YMT-TR MIC5387-SG4YMT-TR 536-MIC5387-SG4YMT-TR MIC5387-SG4YMT-TR
Product Name 1.2V 1.8V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5387-SG4YMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad, 6-TMLF Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; 6-UFDFN Exposed Pad, 6-TMLF®
Output Voltage 1.2 to 3.3 volts 1.2 to 3.3 volts 1.2 to 3.3 volts 1.2 volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1550 volts 0.3800 volts 0.3100 to 0.3800 volts 0.1550 volts
Unlock Full Specs
to access all available technical data