Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
IC REG LINEAR 1.8V/3.3V 8MLF Product overview: MIC5330-SGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5330-SGYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788744-MIC5330-SGYML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5330
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 70dB ~ 65dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA
Alternative Parts (Cross-Reference): RT9012-NRGQW; RT9012-TRGQW; RT9012-ERGQW; RT9012-YRGQW;
Introduction Date: April 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Dual 300mA LDO
IC REG LINEAR 1.8V/3.3V 8MLF
IC REG LINEAR 1.8V/3.3V 8MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-2882-1-ND | 776-MIC5330-SGYML-TR | 788744-MIC5330-SGYML-TR | MIC5330-SGYML-TR | MIC5330-SGYML-TR | MIC5330-SGYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5330-SGYML-TR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |