Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-TMLF® (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-TMLF® (1.2x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-TMLF® (1.2x1.2)
IC REG LIN POS ADJ 150MA 8TMLF
LDO Voltage Regulators Low Dropout Single 150mA LDO
IC REG LIN POS ADJ 150MA 8TMLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3361-1-ND | MIC5378YMT-TR | MIC5378YMT-TR | MIC5378YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |