The MIC5366-2.6YMT-TR is a high-performance linear voltage regulator designed to provide a stable output voltage of 2.6V with a maximum output current of 150mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for various portable electronic applications, including mobile phones and digital cameras. This regulator offers a high power supply rejection ratio (PSRR) of 70dB, ensuring minimal output voltage variation in response to changes in input voltage or load conditions. It also includes an output discharge circuit, which activates when the enable pin is low, allowing for quick discharge of the output capacitor. The MIC5366-2.6YMT-TR has an initial output accuracy of ±2% and operates over a wide temperature range of -40°C to 125°C. Its compact 1mm x 1mm Thin MLF package allows for significant space savings on the PCB, making it an ideal choice for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 2.6V 150MA 4TMLF
IC REG LINEAR 2.6V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3324-2-ND | MIC5366-2.6YMT-TR | MIC5366-2.6YMT-TR | MIC5366-2.6YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | ||
| Special Features | Input Overcurrent Protection | Enable |