Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
LDO Voltage Regulators Ultra Small Single 150mA LDO
IC REG LINEAR 1.3V 150MA SC70-5
IC REG LINEAR 1.3V 150MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3177-2-ND | MIC5365-1.3YC5-TR | MIC5365-1.3YC5-TR | MIC5365-1.3YC5-TR | MIC5365-1.3YC5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |