Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 2.85V 150MA 4TMLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3322-2-ND | MIC5365-2.85YMT-TR | MIC5365-2.85YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |
| Special Features | Input Overcurrent Protection | Enable |