Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2)
IC REG LINEAR 1.5V 400MA 6TMLF
IC REG LINEAR 1.5V 400MA 6TMLF
LDO Voltage Regulators Low Vin/Vout Low Iq 400mA ULDO
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3086-2-ND | MIC5325-1.5YMT-TR | MIC5325-1.5YMT-TR | MIC5325-1.5YMT-TR | MIC5325-1.5YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-UDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |