Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Manufacturer: Microchip Technology
Win Source Part Number: 884812-MIC5366-1.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Package: 4-UDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5366
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5366-1.0YMT-
IC REG LINEAR 1V 150MA 4TMLF Product overview: MIC5366-1.0YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-1.0YMT-T
LDO Voltage Regulators Ultra Small 150mA LDO with Active Shutdown in 1mm x 1mm TMLF
IC REG LINEAR 1V 150MA 4TMLF
LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 1V 150MA 4TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3948-2-ND | 884812-MIC5366-1.0YMT-TZ | 776-MIC5366-1.0YMT-TZ | 536-MIC5366-1.0YMT-TZ | MIC5366-1.0YMT-TZ | MIC5366-1.0YMT-TZ | MIC5366-1.0YMT-TZ | MIC5366-1.0YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5366-1.0YMT-TZ | 1V 150MA Voltage Regulator IC | LDO Voltage Regulators Ultra Small 150mA LDO with Active Shutdown in 1mm x 1mm TMLF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-TMLF® (1x1) | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |