IC REG LINEAR 1.8V 300MA 6TMLF Product overview: MIC5323-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5323-1.8YMT-T
Win Source Part Number: 1353512-MIC5323-1.8Y
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad, 6-TMLF®
Supplier Device Package: 6-TMLF® (2x2)
Base Product Number: MIC5323
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Voltage Dropout (Max): 0.22V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 150 µA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (2x2)
IC REG LINEAR 1.8V 300MA 6TMLF
IC REG LINEAR 1.8V 300MA 6TMLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5323-1.8YMT-TR | 1353512-MIC5323-1.8YMT-TR | 576-4226-2-ND | MIC5323-1.8YMT-TR | MIC5323-1.8YMT-TR | MIC5323-1.8YMT-TR |
| Product Name | 1.8V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-UDFN Exposed Pad, 6-TMLF® | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |