Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
LDO Voltage Regulators Ultra Small Single 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
IC REG LINEAR 2.7V 150MA 4TMLF
IC REG LINEAR 2.7V 150MA 4TMLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5365-2.7YMT-TZ-ND | MIC5365-2.7YMT-TZ | MIC5365-2.7YMT-TZ | MIC5365-2.7YMT-TZ | MIC5365-2.7YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |