Microchip Technology, Inc. 1.5V 2.8V Voltage Regulator IC MIC5335-MFYMT-TR

Description
IC REG LINEAR 1.5V/2.8V 6TMLF Product overview: MIC5335-MFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-MFYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V/2.8V 6TMLF Product overview: MIC5335-MFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-MFYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 2.8V Voltage Regulator IC
776-MIC5335-MFYMT-TR
1.5V 2.8V Voltage Regulator IC 776-MIC5335-MFYMT-TR
IC REG LINEAR 1.5V/2.8V 6TMLF Product overview: MIC5335-MFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-MFYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/2.8V 6TMLF Product overview: MIC5335-MFYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-MFYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MFYMT-TR - 884806-MIC5335-MFYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MFYMT-TR
884806-MIC5335-MFYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MFYMT-TR 884806-MIC5335-MFYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884806-MIC5335-MFYMT -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6) Package: 6-UFDFN Exposed Pad, 6-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5335 Categories: Integrated Circuits (ICs) Case / Package: 6-TMLF® (1.6x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5335-MFYMTTR, MIC5335-MFYMT TR, MIC5335MFYMTTR, MIC5335-2.8/1.5YMT TR, 576-1611-6, MIC5335-2.8/1.5YMTTR , 576-1611-2, 576-1611-1

Manufacturer: Microchip Technology
Win Source Part Number: 884806-MIC5335-MFYMT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5335
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5335-MFYMTTR, MIC5335-MFYMT TR, MIC5335MFYMTTR, MIC5335-2.8/1.5YMT TR, 576-1611-6, MIC5335-2.8/1.5YMTTR, 576-1611-2, 576-1611-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1611-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1611-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5335-MFYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5335-MFYMT-TR
PMIC - Voltage Regulators - Linear MIC5335-MFYMT-TR
IC REG LINEAR 1.5V/2.8V 6TMLF

IC REG LINEAR 1.5V/2.8V 6TMLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5335-MFYMT-TR
LDO Voltage Regulators MIC5335-MFYMT-TR
LDO Voltage Regulators Dual 300mA LDO Dual EN

LDO Voltage Regulators Dual 300mA LDO Dual EN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5335-MFYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5335-MFYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5335-MFYMT-TR
IC REG LINEAR 1.5V/2.8V 6TMLF

IC REG LINEAR 1.5V/2.8V 6TMLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5335-MFYMT-TR 884806-MIC5335-MFYMT-TR 576-1611-2-ND MIC5335-MFYMT-TR MIC5335-MFYMT-TR MIC5335-MFYMT-TR
Product Name 1.5V 2.8V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5335-MFYMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-TMLF® (1.6x1.6) Other; 6-UFDFN Exposed Pad, 6-TMLF®
Output Voltage 1.5 to 2.8 volts 1.5 to 2.8 volts 1.5 volts
IOUT 0.1500 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data