Microchip Technology, Inc. 1.8V 3.3V Voltage Regulator IC MIC5356-SGYMME

Description
IC REG LINEAR 1.8V/3.3V 8MSOP Product overview: MIC5356-SGYMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5356-SGYMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V/3.3V 8MSOP Product overview: MIC5356-SGYMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5356-SGYMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3.3V Voltage Regulator IC
776-MIC5356-SGYMME
1.8V 3.3V Voltage Regulator IC 776-MIC5356-SGYMME
IC REG LINEAR 1.8V/3.3V 8MSOP Product overview: MIC5356-SGYMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5356-SGYMME can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/3.3V 8MSOP Product overview: MIC5356-SGYMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5356-SGYMME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3887-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3887-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3887-5-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5356-SGYMME - 719466-MIC5356-SGYMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5356-SGYMME
719466-MIC5356-SGYMME
PMIC - PMIC - Voltage Regulators - Linear - MIC5356-SGYMME 719466-MIC5356-SGYMME
Manufacturer: Microchip Technology Win Source Part Number: 719466-MIC5356-SGYMM E Packaging: Tube Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 500mA, 500mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Maximum Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MIC5356 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.8V, 3.3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.8V at 500mA, 0.8V at 500mA Current - Quiescent (Iq): 0.53μA

Manufacturer: Microchip Technology
Win Source Part Number: 719466-MIC5356-SGYMME
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Maximum Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5356
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V, 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.8V at 500mA, 0.8V at 500mA
Current - Quiescent (Iq): 0.53μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5356-SGYMME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5356-SGYMME
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5356-SGYMME
IC REG LINEAR 1.8V/3.3V 8MSOP

IC REG LINEAR 1.8V/3.3V 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5356-SGYMME - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5356-SGYMME
PMIC - Voltage Regulators - Linear MIC5356-SGYMME
IC REG LINEAR 1.8V/3.3V 8MSOP

IC REG LINEAR 1.8V/3.3V 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5356-SGYMME 576-3887-5-ND 719466-MIC5356-SGYMME MIC5356-SGYMME MIC5356-SGYMME
Product Name 1.8V 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5356-SGYMME Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad SSOP
Output Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data