Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5)
IC REG LINEAR 2.8V/2.8V 10TMLF
IC REG LINEAR 2.8V/2.8V 10TMLF
LDO Voltage Regulators Dual 300mA micropower ULDO, with Dual POR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3167-2-ND | MIC5333-MMYMT-TR | MIC5333-MMYMT-TR | MIC5333-MMYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-UFDFN Exposed Pad, 10-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |