IC REG LINEAR 3.3V/3.3V 6TMLF Product overview: MIC5380-SSYFT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5380-SSYFT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Manufacturer: Microchip Technology
Win Source Part Number: 884820-MIC5380-SSYFT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Package: 6-UFQFN, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5380
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3453-1, 576-3453-2, MIC5380SSYFTTR, MIC5380-SSYFT TR, 576-3453-6
LDO Voltage Regulators Dual 150mA LDO
IC REG LINEAR 3.3V/3.3V 6TMLF
IC REG LINEAR 3.3V/3.3V 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5380-SSYFT-TR | 576-3453-2-ND | 884820-MIC5380-SSYFT-TR | MIC5380-SSYFT-TR | MIC5380-SSYFT-TR | MIC5380-SSYFT-TR |
| Product Name | 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5380-SSYFT-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFQFN, 6-TMLF® | Other; 6-TMLF® (1x1) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts | 5.5 volts |