The MIC5330-SNYML-TR is a dual ultra low dropout (ULDO,Ñ¢) linear regulator designed for portable electronics, featuring a compact 2mm x 2mm leadless MLF® package. It supports an input voltage range of 2.3V to 5.5V and provides two outputs, each capable of delivering 300mA. The device boasts an ultra-low dropout voltage of 75mV at 300mA, high power supply ripple rejection (PSRR) exceeding 70dB at 1kHz, and an output noise level of just 30µV RMS. With a low quiescent current of 75µA per output and fast startup time of 30µs, the MIC5330 is suitable for applications requiring efficient power management, such as mobile phones, PDAs, GPS receivers, and portable media players. The product also includes thermal shutdown protection and current limit features, ensuring reliable operation under varying conditions. The operating temperature range is from -40°C to +125°C, making it versatile for different environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788745-MIC5330-SNYML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5330
Output Voltage: 2.85V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 70dB ~ 65dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA
Alternative Parts (Cross-Reference): MAX8634ELA+T; RP150K012B-TR; MAX8634ELA; MAX8634ELA-T ;
Introduction Date: April 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.85V/3.3V 8MLF Product overview: MIC5330-SNYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5330-SNYML-TR
IC REG LINEAR 2.85V/3.3V 8MLF
IC REG LINEAR 2.85V/3.3V 8MLF
LDO Voltage Regulators Dual 300mA LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2883-2-ND | 788745-MIC5330-SNYML-TR | 776-MIC5330-SNYML-TR | MIC5330-SNYML-TR | MIC5330-SNYML-TR | MIC5330-SNYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5330-SNYML-TR | 2.85V 3.3V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |