Manufacturer: Microchip Technology
Win Source Part Number: 788764-MIC5366-2.9YC
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5366
Output Voltage: 2.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 39μA
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.31V @ 150mA
Alternative Parts (Cross-Reference): SP6214EC5-2-85/TR ; RT9198-2HPU5; RT9198-29PU5; RT9198-29PU5R;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.9V 150MA SC70-5 Product overview: MIC5366-2.9YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-2.9YC5-T
IC REG LINEAR 2.9V 150MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.9V 150MA SC70-5
LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788764-MIC5366-2.9YC5-TR | 576-3211-2-ND | 776-MIC5366-2.9YC5-TR | MIC5366-2.9YC5-TR | MIC5366-2.9YC5-TR | MIC5366-2.9YC5-TR | MIC5366-2.9YC5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5366-2.9YC5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.9V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |