IC REG LINEAR 3.3V 150MA 4TMLF Product overview: MIC5366-3.3YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5366-3.3YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Manufacturer: Microchip Technology
Win Source Part Number: 884814-MIC5366-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Package: 4-UDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5366
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3950-6, MIC536633YMTTZ, 1611-MIC5366-3.3YMTD
LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown
IC REG LINEAR 3.3V 150MA 4TMLF
IC REG LINEAR 3.3V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5366-3.3YMT-TZ | 576-3950-6-ND | 884814-MIC5366-3.3YMT-TZ | MIC5366-3.3YMT-TZ | MIC5366-3.3YMT-TZ | MIC5366-3.3YMT-TZ | MIC5366-3.3YMT-TZ |
| Product Name | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5366-3.3YMT-TZ | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; 4-TMLF® (1x1) | Other; 4-UDFN Exposed Pad, 4-TMLF® | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |