The MIC5524-2.8YMT-T5 is a low-dropout linear voltage regulator capable of delivering a fixed output voltage of 2.8V with a maximum output current of 500mA. It operates within an input voltage range of 2.5V to 5.5V and features a low quiescent current of 38µA, making it suitable for battery-powered applications. The device has a high output accuracy of ±1% and a power supply rejection ratio (PSRR) of 80dB, ensuring stable performance under varying load conditions. This regulator is designed with a low dropout voltage of 260mV at 500mA, allowing it to maintain regulation even with minimal input-output voltage differential. It includes an auto-discharge feature that activates when the enable pin is low, along with an internal pulldown resistor that disables the output when the enable pin is left floating. The MIC5524-2.8YMT-T5 is housed in a compact 4-pin 1mm x 1mm Thin DFN package, which is advantageous for space-constrained designs. The operating temperature range for this device is from -40°C to +125°C, making it suitable for a variety of applications, including portable communication equipment, medical devices, and other electronic devices requiring reliable voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 2.8V 500MA 4TDFN
LDO Voltage Regulators Single High-Performance 500mA LDO
IC REG LINEAR 2.8V 500MA 4TDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4438-2-ND | MIC5524-2.8YMT-T5 | MIC5524-2.8YMT-T5 | MIC5524-2.8YMT-T5 | MIC5524-2.8YMT-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |