The MIC5504-2.2YMT-TZ is a linear voltage regulator designed to provide a fixed output voltage of 2.2V with a maximum output current of 300 mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 160 mV at full load. The device ensures high output accuracy of ±2% and consumes a low quiescent current of 38 OºA, making it suitable for battery-powered applications. The MIC5504 includes an auto-discharge feature on the output and has an internal enable pull-down resistor, which is beneficial for applications where the enable signal may be floating during startup. It is packaged in a compact 4-lead 1.0 mm x 1.0 mm Thin DFN package, facilitating integration into space-constrained designs. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. This regulator is ideal for use in portable electronics, medical devices, and other applications requiring stable voltage regulation.
IC REG LINEAR 2.2V 300MA 4TDFN Product overview: MIC5504-2.2YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.2YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Manufacturer: Microchip Technology
Win Source Part Number: 1077148-MIC5504-2.2Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-TDFN (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.2V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 55μA to 65μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.2V 300MA 4TDFN
LDO Voltage Regulators Single 300mA LDO
IC REG LINEAR 2.2V 300MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5504-2.2YMT-TZ | MIC5504-2.2YMT-TZ-ND | 1077148-MIC5504-2.2YMT-TZ | MIC5504-2.2YMT-TZ | MIC5504-2.2YMT-TZ | MIC5504-2.2YMT-TZ | MIC5504-2.2YMT-TZ |
| Product Name | 2.2V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-TZ | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-TDFN (1x1) | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |