IC REG LINEAR 2V 150MA SC70-5 Product overview: MIC5365-2.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5365-2.0YC5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Win Source Part Number: 973460-MIC5365-2.0YC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 39 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3183-1,576-3183-
Base Product Number: MIC5365
Voltage Dropout (Max): 0.38V @ 150mA
LDO Regulator Pos 2V 0.15A 5-Pin SC-70 T/R
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2V 150MA SC70-5
IC REG LINEAR 2V 150MA SC70-5
IC REG LINEAR 2V 150MA SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5365-2.0YC5-TR | 576-3183-2-ND | 973460-MIC5365-2.0YC5-TR | 536-MIC5365-2.0YC5-TR | MIC5365-2.0YC5-TR | MIC5365-2.0YC5-TR | MIC5365-2.0YC5-TR | MIC5365-2.0YC5-TR |
| Product Name | 2V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Regulator Pos 2V 0.15A 5-Pin SC-70 T/R | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; Tape & Reel | SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Output Voltage | 2 volts | 2 volts | 2 volts | 2 to ? volts | 2 volts | 2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts | 5.5 volts |