Manufacturer: Microchip Technology
Win Source Part Number: 104390-MIC5332-J4YMT
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Output Voltage: 2.5V, 1.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 2.5V
Dropout Voltage-Max: 0.24V @ 300mA, 0.24V @ 300mA
Operating Supply Current: 50μA to 75μA
PSRR: 65dB to 45dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
IC REG LINEAR 1.2V/2.5V 8MLF Product overview: MIC5332-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 8MLF
IC REG LINEAR 1.2V/2.5V 8MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 104390-MIC5332-J4YMT-TR | 576-3158-1-ND | 776-MIC5332-J4YMT-TR | MIC5332-J4YMT-TR | MIC5332-J4YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5332-J4YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 2.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 8-MLF (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable, Power On Reset | Input Overcurrent Protection | Enable, Power On Reset |