Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 2.8V/2.8V 6TMLF
IC REG LINEAR 2.8V/2.8V 6TMLF
LDO Voltage Regulators Dual 300mA LDO Dual EN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4585-2-ND | MIC5335-MMYMT-TR | MIC5335-MMYMT-TR | MIC5335-MMYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |