Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2)
LDO Voltage Regulators Dual 500mA/300mA LDO
IC REG LINEAR 3V/1.8V 8TMLF
IC REG LINEAR 3V/1.8V 8TMLF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3673-2-ND | MIC5350-PGYMT-TR | MIC5350-PGYMT-TR | MIC5350-PGYMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |