The MIC5504-2.5YMT-TZ is a linear voltage regulator designed for power management applications, offering a single output with a fixed voltage of 2.5V. It operates within an input voltage range of 2.5V to 5.5V and can deliver a guaranteed output current of 300 mA. The device features a low dropout voltage of 160 mV at 300 mA, ensuring efficient performance in battery-powered applications. With a quiescent current of 38 OºA, it is suitable for low-power designs. The MIC5504 includes protection features such as thermal shutdown and current limit, enhancing reliability in various applications. It is packaged in a compact 4-lead DFN (1 mm x 1 mm) format, making it ideal for space-constrained environments. The operating temperature range is from -40°C to +125°C, allowing for versatility in different operating conditions. This regulator is particularly well-suited for use in portable electronics, medical devices, and other applications requiring stable voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
IC REG LINEAR 2.5V 300MA 4DFN Product overview: MIC5504-2.5YMT-TZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.5YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 1320120-MIC5504-2.5Y
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-UDFN Exposed Pad
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5504-2.5YMT TZ,MIC5504-2.5YMT TZ-ND
Base Product Number: MIC5504
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.38V @ 300mA
IC REG LINEAR 2.5V 300MA 4DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
LDO Voltage Regulators Single 300mA LDO with Enable Pull-Down & Auto Discharge
IC REG LINEAR 2.5V 300MA 4DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5504-2.5YMT-TZ-ND | 776-MIC5504-2.5YMT-TZ | 1320120-MIC5504-2.5YMT-TZ | MIC5504-2.5YMT-TZ | MIC5504-2.5YMT-TZ | MIC5504-2.5YMT-TZ | MIC5504-2.5YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |