Manufacturer: Microchip Technology
Win Source Part Number: 1077103-MIC5333-J4YM
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TMLF (2.5x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 2.5V
Dropout Voltage-Max: 0.24V @ 300mA, 0.24V @ 300mA
Operating Supply Current: 50μA to 75μA
PSRR: 65dB to 45dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5)
IC REG LINEAR 1.2V/2.5V 10TMLF Product overview: MIC5333-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5333-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 10TMLF
LDO Voltage Regulators Dual 300mA micropower ULDO, with Dual POR
IC REG LINEAR 1.2V/2.5V 10TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077103-MIC5333-J4YMT-TR | 576-3166-1-ND | 776-MIC5333-J4YMT-TR | MIC5333-J4YMT-TR | MIC5333-J4YMT-TR | MIC5333-J4YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5333-J4YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 2.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 10-TMLF (2.5x2.5) | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable, Power On Reset | Input Overcurrent Protection | Enable, Power On Reset | |||
| Output Voltage | 1.2 to 2.5 volts | 1.2 to 2.5 volts | 1.2 to 2.5 volts | 1.2 volts |