Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
LDO Voltage Regulators Single High-Performance 500mA LDO
IC REG LINEAR 1.8V 500MA 4TDFN
IC REG LINEAR 1.8V 500MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4436-2-ND | MIC5524-1.8YMT-T5 | MIC5524-1.8YMT-T5 | MIC5524-1.8YMT-T5 | MIC5524-1.8YMT-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |