The MIC5323-3.3YD5-TR is a linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 300mA. It features an ultra-low dropout voltage of 120mV at full load, making it suitable for applications where power efficiency is critical. The device operates within an input voltage range of 2.65V to 5.5V and is stable with small ceramic output capacitors, which helps minimize board space and component costs. This regulator boasts a low output noise of 20µVrms and a high power supply rejection ratio (PSRR) of up to 80dB at 1kHz, ensuring clean output voltage. It also includes thermal shutdown and current limit protection for enhanced reliability. The MIC5323-3.3YD5-TR is packaged in a compact TSOT-23-5 format, making it suitable for space-constrained applications such as portable electronics, cellular phones, and instrumentation systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1077086-MIC5323-3.3Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: MIC5323
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.17V @ 300mA
Operating Supply Current: 150μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MAX8887EZK33-T; MAX8887EZK33+; MAX1598EZK33+T; MAX1598EZK33;
Introduction Date: November 03, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
IC REG LIN 3.3V 300MA TSOT23-5 Product overview: MIC5323-3.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5323-3.3YD5-T
IC REG LIN 3.3V 300MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
IC REG LIN 3.3V 300MA TSOT23-5
IC REG LIN 3.3V 300MA TSOT23-5
LDO Voltage Regulators 300mA uCap ULDO High PSRR Low Noise Regulator
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077086-MIC5323-3.3YD5-TR | 576-4196-2-ND | 776-MIC5323-3.3YD5-TR | MIC5323-3.3YD5-TR | MIC5323-3.3YD5-TR | MIC5323-3.3YD5-TR | MIC5323-3.3YD5-TR | MIC5323-3.3YD5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5323-3.3YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |