IC REG LINEAR 1.8V 300MA 4-TDFN
IC REG LINEAR 1.8V 300MA 4-TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 1.8V 300MA 4TDFN Product overview: MIC5501-1.8YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5501-1.8YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 884822-MIC5501-1.8YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5501
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5501-1.8YMTTR, MIC5501-1.8YMTTR-ND
IC REG LINEAR 1.8V 300MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
LDO Voltage Regulators General Purpose Single 300mA LDO
IC REG LINEAR 1.8V 300MA 4TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MIC5501-1.8YMT-TRDKR-ND | 776-MIC5501-1.8YMT-TR | 884822-MIC5501-1.8YMT-TR | MIC5501-1.8YMT-TR | MIC5501-1.8YMT-TR | MIC5501-1.8YMT-TR | MIC5501-1.8YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5501-1.8YMT-TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-TDFN (1x1) | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |