Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
LDO Voltage Regulators Dual 150mA LDO with Auto Discharge
IC REG LINEAR 1.2V/1.8V 6TMLF
IC REG LINEAR 1.2V/1.8V 6TMLF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3454-2-ND | MIC5381-G4YFT-TR | MIC5381-G4YFT-TR | MIC5381-G4YFT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFQFN, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |