Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR MIC5335-KGYMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788755-MIC5335-KGYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5335 Output Voltage: 1.8V, 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA ~ 220μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA Alternative Parts (Cross-Reference): TLV7162818PDPQR; TLV7162828PDPQR; TLV7162828PDPQT; TLV7162818PDPQT; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788755-MIC5335-KGYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5335 Output Voltage: 1.8V, 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA ~ 220μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA Alternative Parts (Cross-Reference): TLV7162818PDPQR; TLV7162828PDPQR; TLV7162828PDPQT; TLV7162818PDPQT; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR - 788755-MIC5335-KGYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR
788755-MIC5335-KGYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR 788755-MIC5335-KGYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788755-MIC5335-KGYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Exposed Pad, 6-TMLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5335 Output Voltage: 1.8V, 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA ~ 220μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-TMLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA Alternative Parts (Cross-Reference): TLV7162818PDPQR; TLV7162828PDPQR; TLV7162828PDPQT; TLV7162818PDPQT; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788755-MIC5335-KGYMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5335
Output Voltage: 1.8V, 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA ~ 220μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (1.6x1.6)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 300mA, 0.2V @ 300mA
Alternative Parts (Cross-Reference): TLV7162818PDPQR; TLV7162828PDPQR; TLV7162828PDPQT; TLV7162818PDPQT;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5335-KGYMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5335-KGYMT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5335-KGYMT-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet
Singapore, Singapore
1.8V 2.6V Voltage Regulator IC
776-MIC5335-KGYMT-TR
1.8V 2.6V Voltage Regulator IC 776-MIC5335-KGYMT-TR
IC REG LINEAR 1.8V/2.6V 6TMLF Product overview: MIC5335-KGYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-KGYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/2.6V 6TMLF Product overview: MIC5335-KGYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5335-KGYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5335-KGYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5335-KGYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5335-KGYMT-TR
IC REG LINEAR 1.8V/2.6V 6TMLF

IC REG LINEAR 1.8V/2.6V 6TMLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5335-KGYMT-TR
PMIC - Voltage Regulators - Linear MIC5335-KGYMT-TR
IC REG LINEAR 1.8V/2.6V 6TMLF

IC REG LINEAR 1.8V/2.6V 6TMLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5335-KGYMT-TR
LDO Voltage Regulators MIC5335-KGYMT-TR
LDO Voltage Regulators Dual 300mA LDO Dual EN

LDO Voltage Regulators Dual 300mA LDO Dual EN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 788755-MIC5335-KGYMT-TR MIC5335-KGYMT-TR-ND 776-MIC5335-KGYMT-TR MIC5335-KGYMT-TR MIC5335-KGYMT-TR MIC5335-KGYMT-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5335-KGYMT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 2.6V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 6-UFDFN Exposed Pad, 6-TMLF Other; 6-UFDFN Exposed Pad, 6-TMLF® Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data