Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
IC REG LINEAR 1.2V/3.3V 8MSOP Product overview: MIC5356-S4YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5356-S4YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1223178-MIC5356-S4YM
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Maximum Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5356
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V, 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.8V at 500mA, 0.8V at 500mA
Current - Quiescent (Iq): 0.53μA
IC REG LINEAR 1.2V/3.3V 8MSOP
IC REG LINEAR 1.2V/3.3V 8MSOP
LDO Voltage Regulators Dual 500mA uCap Low Dropout, Micropower Linear Regulator w/ Active Pull-Down
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3885-5-ND | 776-MIC5356-S4YMME | 1223178-MIC5356-S4YMME | MIC5356-S4YMME | MIC5356-S4YMME | MIC5356-S4YMME |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5356-S4YMME | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad | SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |