Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5332-NNYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3161-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3161-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3161-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-NNYMT-TR - 788752-MIC5332-NNYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-NNYMT-TR
788752-MIC5332-NNYMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5332-NNYMT-TR 788752-MIC5332-NNYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788752-MIC5332-NNYMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power On Reset Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5332 Output Voltage: 2.85V, 2.85V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 75μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-MLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA Alternative Parts (Cross-Reference): RT9012-JVGQW; RT9012-HVGQW; RT9012-WVGQW; RT9012-MVGQW; Introduction Date: January 01, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788752-MIC5332-NNYMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5332
Output Voltage: 2.85V, 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 75μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA
Alternative Parts (Cross-Reference): RT9012-JVGQW; RT9012-HVGQW; RT9012-WVGQW; RT9012-MVGQW;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.85V Voltage Regulator IC
776-MIC5332-NNYMT-TR
2.85V Voltage Regulator IC 776-MIC5332-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 8MLF Product overview: MIC5332-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-NNYMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V/2.85V 8MLF Product overview: MIC5332-NNYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5332-NNYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5332-NNYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5332-NNYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5332-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 8MLF

IC REG LINEAR 2.85V/2.85V 8MLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5332-NNYMT-TR
LDO Voltage Regulators MIC5332-NNYMT-TR
LDO Voltage Regulators Dual 300mA micropower ULDO, with POR

LDO Voltage Regulators Dual 300mA micropower ULDO, with POR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5332-NNYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5332-NNYMT-TR
PMIC - Voltage Regulators - Linear MIC5332-NNYMT-TR
IC REG LINEAR 2.85V/2.85V 8MLF

IC REG LINEAR 2.85V/2.85V 8MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-3161-2-ND 788752-MIC5332-NNYMT-TR 776-MIC5332-NNYMT-TR MIC5332-NNYMT-TR MIC5332-NNYMT-TR MIC5332-NNYMT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5332-NNYMT-TR 2.85V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 8-VFDFN Exposed Pad, 8-MLF® Other; 8-VFDFN Exposed Pad, 8-MLF Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data