Microchip Technology, Inc. 1.2V 2.5V Voltage Regulator IC MIC5331-J4YMT-TR

Description
IC REG LINEAR 1.2V/2.5V 8MLF Product overview: MIC5331-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5331-J4YMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V/2.5V 8MLF Product overview: MIC5331-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5331-J4YMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 2.5V Voltage Regulator IC
776-MIC5331-J4YMT-TR
1.2V 2.5V Voltage Regulator IC 776-MIC5331-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 8MLF Product overview: MIC5331-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5331-J4YMT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V/2.5V 8MLF Product overview: MIC5331-J4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5331-J4YMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3150-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3150-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3150-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3150-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3150-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3150-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3150-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3150-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3150-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT-TR - 788747-MIC5331-J4YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT-TR
788747-MIC5331-J4YMT-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT-TR 788747-MIC5331-J4YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788747-MIC5331-J4YMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA, 300mA Family Name: MIC5331 Output Voltage: 1.2V, 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA ~ 75μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-MLF (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA Alternative Parts (Cross-Reference): NCP590MNOATAG; RT9012-CJGQW; RT9012-HJGQW; RT9012-DJGQW; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788747-MIC5331-J4YMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5331
Output Voltage: 1.2V, 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 75μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MLF (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA
Alternative Parts (Cross-Reference): NCP590MNOATAG; RT9012-CJGQW; RT9012-HJGQW; RT9012-DJGQW;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R - 536-MIC5331-J4YMT-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R
536-MIC5331-J4YMT-TR
LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R 536-MIC5331-J4YMT-TR
LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R

LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5331-J4YMT-TR
LDO Voltage Regulators MIC5331-J4YMT-TR
LDO Voltage Regulators Dual 300mA micropower ULDO

LDO Voltage Regulators Dual 300mA micropower ULDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5331-J4YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5331-J4YMT-TR
PMIC - Voltage Regulators - Linear MIC5331-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 8MLF

IC REG LINEAR 1.2V/2.5V 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5331-J4YMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5331-J4YMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5331-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 8MLF

IC REG LINEAR 1.2V/2.5V 8MLF

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5331-J4YMT-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5331-J4YMT-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5331-J4YMT-TR
IC REG LINEAR 1.2V/2.5V 8MLF

IC REG LINEAR 1.2V/2.5V 8MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5331-J4YMT-TR 576-3150-2-ND 788747-MIC5331-J4YMT-TR 536-MIC5331-J4YMT-TR MIC5331-J4YMT-TR MIC5331-J4YMT-TR MIC5331-J4YMT-TR MIC5331-J4YMT-TR
Product Name 1.2V 2.5V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5331-J4YMT-TR LDO Regulator Pos 2.5V1.2V 0.3A/0.3A 8-Pin Thin MLF T/R LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-VFDFN Exposed Pad, 8-MLF® Other; 8-VFDFN Exposed Pad, 8-MLF Other; 8-VFDFN Exposed Pad, 8-MLF® Other; 8-VFDFN Exposed Pad, 8-MLF®
Output Voltage 1.2 to 2.5 volts 1.2 to 2.5 volts 1.2 to 2.5 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-MLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details