IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC59300WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC59300WU-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 725197-MIC59300WU-TR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 55dB (10kHz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MIC59300
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.5V
Voltage - Input (Maximum): 3.8V
Maximum Dropout Voltage: 0.5V at 3A
IC REG LINEAR POS ADJ 3A TO263-5
LDO Voltage Regulators Ultra Fast 3A LDO
IC REG LINEAR POS ADJ 3A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC59300WU-TR | MIC59300WU-TR-ND | 725197-MIC59300WU-TR | MIC59300WU-TR | MIC59300WU-TR | MIC59300WU-TR |
| Product Name | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC59300WU-TR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 0.5000 volts | 0.5000 to 3.3 volts | 3.3 volts | 0.5000 volts | ||
| IOUT | 0.1500 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 3.8 volts | 3.8 volts |