Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 1.2V 3A TO263-5 Product overview: MIC59300-1.2WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC59300-1.2WU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788771-MIC59300-1.2W
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB ~ 55dB (10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-5
Voltage Input MAX: 3.8V
Voltage Dropout (Maximum): 0.5V @ 3A
Alternative Parts (Cross-Reference): NCP5662DS12R4G; MIC59300-1.2WU; MIC59300-1.2WU TR; TS1117CP12 ROG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 1.2V 3A TO263-5
LDO Voltage Regulators Ultra Fast 3A LDO
IC REG LINEAR 1.2V 3A TO263-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3423-5-ND | 776-MIC59300-1.2WU | 788771-MIC59300-1.2WU | MIC59300-1.2WU | MIC59300-1.2WU | MIC59300-1.2WU | MIC59300-1.2WU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC59300-1.2WU | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tube | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |