Microchip Technology, Inc. 3V Voltage Regulator IC MIC5320-PPYML-TR

Description
IC REG LINEAR 3V/3V 6MLF Product overview: MIC5320-PPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PPYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V/3V 6MLF Product overview: MIC5320-PPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PPYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V Voltage Regulator IC
776-MIC5320-PPYML-TR
3V Voltage Regulator IC 776-MIC5320-PPYML-TR
IC REG LINEAR 3V/3V 6MLF Product overview: MIC5320-PPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PPYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V/3V 6MLF Product overview: MIC5320-PPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-PPYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1569-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1569-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1569-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PPYML-TR - 788738-MIC5320-PPYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PPYML-TR
788738-MIC5320-PPYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PPYML-TR 788738-MIC5320-PPYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788738-MIC5320-PPYML -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad, 6-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 150mA Family Name: MIC5320 Output Voltage: 3V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 190μA PSRR: 65dB ~ 45dB (1kHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-MLF (1.6x1.6) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA Alternative Parts (Cross-Reference): R5325N004A-TR-FE; R5325N004B-TR-FE; R5326N019B-TR-F; TLV7113025DSER; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788738-MIC5320-PPYML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad, 6-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA, 150mA
Family Name: MIC5320
Output Voltage: 3V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 190μA
PSRR: 65dB ~ 45dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-MLF (1.6x1.6)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 150mA, 0.1V @ 150mA
Alternative Parts (Cross-Reference): R5325N004A-TR-FE; R5325N004B-TR-FE; R5326N019B-TR-F; TLV7113025DSER;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5320-PPYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5320-PPYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5320-PPYML-TR
IC REG LINEAR 3V/3V 6MLF

IC REG LINEAR 3V/3V 6MLF

Supplier's Site
LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP - 536-MIC5320-PPYML-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP
536-MIC5320-PPYML-TR
LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP 536-MIC5320-PPYML-TR
LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP

LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5320-PPYML-TR
LDO Voltage Regulators MIC5320-PPYML-TR
LDO Voltage Regulators Dual 150mA LDO Dual Enable

LDO Voltage Regulators Dual 150mA LDO Dual Enable

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5320-PPYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5320-PPYML-TR
PMIC - Voltage Regulators - Linear MIC5320-PPYML-TR
IC REG LINEAR 3V/3V 6MLF

IC REG LINEAR 3V/3V 6MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5320-PPYML-TR 576-1569-2-ND 788738-MIC5320-PPYML-TR MIC5320-PPYML-TR 536-MIC5320-PPYML-TR MIC5320-PPYML-TR MIC5320-PPYML-TR
Product Name 3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5320-PPYML-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-WFDFN Exposed Pad, 6-MLF® Other; 6-WFDFN Exposed Pad, 6-MLF Other; 6-WFDFN Exposed Pad, 6-MLF®
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data