Manufacturer: Microchip Technology
Win Source Part Number: 1223175-MIC5355-SCYM
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 500mA, 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Maximum Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5355
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1V, 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.8V at 500mA, 0.8V at 500mA
Current - Quiescent (Iq): 0.53μA
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
IC REG LINEAR 1V/3.3V 8MSOP Product overview: MIC5355-SCYMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5355-SCYMME can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V/3.3V 8MSOP
IC REG LINEAR 1V/3.3V 8MSOP
LDO Voltage Regulators Dual 500mA uCap Low Dropout, Micropower Linear Regulator
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1223175-MIC5355-SCYMME | 576-3881-5-ND | 776-MIC5355-SCYMME | MIC5355-SCYMME | MIC5355-SCYMME | MIC5355-SCYMME |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5355-SCYMME | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 3.3V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | SSOP | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 to 3.3 volts | 1 to 3.3 volts | 1 to 3.3 volts | 1 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.1500 amps | 0.5000 amps | 0.5000 amps |