Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 3.3V 500MA 4TDFN Product overview: MIC5524-3.3YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5524-3.3YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 927135-MIC5524-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
Package: Reel - TR
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC5524
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4442-6, MIC5524-3.3YMT T5, 576-4442-1, 576-4442-2
LDO Voltage Regulators Single High-Performance 500mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1)
IC REG LINEAR 3.3V 500MA 4TDFN
IC REG LINEAR 3.3V 500MA 4TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-4442-2-ND | 776-MIC5524-3.3YMT-T5 | 927135-MIC5524-3.3YMT-T5 | MIC5524-3.3YMT-T5 | MIC5524-3.3YMT-T5 | MIC5524-3.3YMT-T5 | MIC5524-3.3YMT-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5524-3.3YMT-T5 | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-TDFN (1x1) | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |